Local and remote operation, adjustable overload trip, GPIB interface option
Matsusada Precision, Inc. | |
---|---|
Product Category | Power Supplies |
Product Number | AE-3P20 |
Product Name | AE Series |
Type | DC Power Supply; High Voltage; Medical Power Supply |
Form Factor | Rack Mount |
Applications | Testing Equipment, FIB, SEM, Electron Beam, Others |
Operating Temperature | 0 to 45 C (32 to 113 F) |
DC Output Voltage | 0.0 to 3000.0 volts |