Offering optimum efficiency and power density, The CAR2024FP is a front-end power supply module designed for datacom or distributed power applications. The CAR2024FP utilizes the latest, cost optimized technology to provide a regulated single output voltage of 24Vdc. Packaged in a small 1U package, space saving CAR supply provides 2000 Watts of Hot-Swappable / N+1 Redundant Power. Standard features include remote I²C / PMBus Interface, remote On/Off, remote sense, active current sharing, output voltage margining, overvoltage, overcurrent and overtemperature protection.
Lineage Power | |
---|---|
Product Category | Power Supplies |
Product Number | CAR2024FP |
Product Name | Front End Power Supplies |
Type | DC Power Supply; Programmable Power Supply |
Technology | Switching Power Supply |
Form Factor | Rack Mount |
Applications | High Current, Telecommunications, Wireless |
Features | Hot Swappable |