A new generation of power modules designed for maximum cost effectiveness and power density, the JNW350 series DC-DC converter operates over a wide input voltage range of 36-75Vdc, and provides up to 350W output power in an industry standard half-brick, making it an ideal choice for high voltage and power applications. This converter incorporates open frame, multi PCB packaging techniques to achieve high power density. The metal basplate for the power components allows for excellent thermal performance in challenging thermal environments. It offers many convenience features, including threaded through-hole packaging for easy performance or heat sink applications, built-in filtering for both input and output, and a fully isolated output, allowing for versatile polarity configurations and grounding connections.
Lineage Power | |
---|---|
Product Category | Power Supplies |
Product Number | JNW350R841-18TZ |
Product Name | DC-DC Power Module |
Type | DC-DC Converter |
Form Factor | Circuit Board Assembly; Open Frame |
Applications | High Current, Telecommunications, Wireless |
Operating Temperature | -40 to 100 C (-40 to 212 F) |
Regulatory Compliance | RoHS |