HVM Technology, Inc. Datasheets for Power Supplies

Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more

Product Name Notes
HVM Technology is a true innovator in the field of night vision power supplies. Our highly knowledgeable engineers and manufacturing personnel have been developing night vision power supply technology for...
HVM’s PMT Series is a family of high performance plug-on high voltage bases for photomultiplier tubes. All necessary circuitry for dynode biasing are fully integrated into a very compact, rugged...
The nHV Series is a family of single-output regulated high voltage DC to DC converters supplying up to 2kV in an amazingly small (.45L X .35W X .37H) case size.
The SMHV Series is a family of sub-miniature single-output, fully regulated DC to DC converters supplying up to 10kV @1W in 0.434 cubic inches (0.85” x 0.85” x 0.6”). These...
The UMHV Series is a family of ultra-miniature single-output DC to DC converters supplying up to 5kV in 0.125 cubic inches (0.5” x 0.5” x 0.5”). These ultra-compact converters are...