HVM Technology, Inc. SMHV Series Sub-Miniature High Voltage SMHV Series Sub-Miniature High Voltage

Description
The SMHV Series is a family of sub-miniature single-output, fully regulated DC to DC converters supplying up to 10kV @1W in 0.434 cubic inches (0.85” x 0.85” x 0.6”). These ultra-compact converters are ideal for applications requiring small size, high performance, and ease of use. HVM’s proprietary, ultra-compact resonant converter design minimizes quiescent current and operating noise while delivering maximum performance and reliability. The devices operate directly from 5VDC ± 0.5VDC input. Output voltage is independent of input power voltage and is proportional to the programming voltage (0 to 5V produces 0 to full scale output) and features excellent linearity. An enable pin allows the user to independently enable or disable the device, which results in standby operation with input current of less than 2mA. Voltage and current monitor outputs provide the user with operational information for maximum control. The SMHV Series has additional features such as voltage and current monitor outputs, current limit control input, as well as an enable/disable input. Sub-Miniature High Voltage Single Output DC to DC Converters 1 Watt, Full-Featured High Performance Regulated High Voltage DC to DC Converters Available
Description
The SMHV Series is a family of sub-miniature single-output, fully regulated DC to DC converters supplying up to 10kV @1W in 0.434 cubic inches (0.85” x 0.85” x 0.6”). These ultra-compact converters are ideal for applications requiring small size, high performance, and ease of use. HVM’s proprietary, ultra-compact resonant converter design minimizes quiescent current and operating noise while delivering maximum performance and reliability. The devices operate directly from 5VDC ± 0.5VDC input. Output voltage is independent of input power voltage and is proportional to the programming voltage (0 to 5V produces 0 to full scale output) and features excellent linearity. An enable pin allows the user to independently enable or disable the device, which results in standby operation with input current of less than 2mA. Voltage and current monitor outputs provide the user with operational information for maximum control. The SMHV Series has additional features such as voltage and current monitor outputs, current limit control input, as well as an enable/disable input. Sub-Miniature High Voltage Single Output DC to DC Converters 1 Watt, Full-Featured High Performance Regulated High Voltage DC to DC Converters Available

Suppliers

Company
Product
Description
Supplier Links
SMHV Series Sub-Miniature High Voltage - SMHV Series Sub-Miniature High Voltage - HVM Technology, Inc.
New Braunfels, TX, USA
SMHV Series Sub-Miniature High Voltage
SMHV Series Sub-Miniature High Voltage
SMHV Series Sub-Miniature High Voltage SMHV Series Sub-Miniature High Voltage
The SMHV Series is a family of sub-miniature single-output, fully regulated DC to DC converters supplying up to 10kV @1W in 0.434 cubic inches (0.85” x 0.85” x 0.6”). These ultra-compact converters are ideal for applications requiring small size, high performance, and ease of use. HVM’s proprietary, ultra-compact resonant converter design minimizes quiescent current and operating noise while delivering maximum performance and reliability. The devices operate directly from 5VDC ± 0.5VDC input. Output voltage is independent of input power voltage and is proportional to the programming voltage (0 to 5V produces 0 to full scale output) and features excellent linearity. An enable pin allows the user to independently enable or disable the device, which results in standby operation with input current of less than 2mA. Voltage and current monitor outputs provide the user with operational information for maximum control. The SMHV Series has additional features such as voltage and current monitor outputs, current limit control input, as well as an enable/disable input. Sub-Miniature High Voltage Single Output DC to DC Converters 1 Watt, Full-Featured High Performance Regulated High Voltage DC to DC Converters Available

The SMHV Series is a family of sub-miniature single-output, fully regulated DC to DC converters supplying up to 10kV @1W in 0.434 cubic inches (0.85” x 0.85” x 0.6”). These ultra-compact converters are ideal for applications requiring small size, high performance, and ease of use. HVM’s proprietary, ultra-compact resonant converter design minimizes quiescent current and operating noise while delivering maximum performance and reliability.

The devices operate directly from 5VDC ± 0.5VDC input. Output voltage is independent of input power voltage and is proportional to the programming voltage (0 to 5V produces 0 to full scale output) and features excellent linearity.

An enable pin allows the user to independently enable or disable the device, which results in standby operation with input current of less than 2mA. Voltage and current monitor outputs provide the user with operational information for maximum control.

The SMHV Series has additional features such as voltage and current monitor outputs, current limit control input, as well as an enable/disable input.

  • Sub-Miniature High Voltage
  • Single Output DC to DC Converters
  • 1 Watt, Full-Featured
  • High Performance Regulated
  • High Voltage DC to DC Converters Available
Supplier's Site

Technical Specifications

  HVM Technology, Inc.
Product Category Power Supplies
Product Number SMHV Series Sub-Miniature High Voltage
Product Name SMHV Series Sub-Miniature High Voltage
Type DC-DC Converter; High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

60 W Single Phase Single Output Low Profile Power Supplies - PS-6012 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers
DIN Rail AC to DC 100-240V 120W 24V - PSD-A120W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP3305S 4Ch Performance-Series Programmable Linear DC Power Supply - UDP3305S - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details