HVM Technology, Inc. Datasheets for High Voltage Power Supplies

High voltage power supplies use linear technology to provide one or more DC outputs at voltage levels of hundreds or thousands of volts.
High Voltage Power Supplies: Learn more

Product Name Notes
HVM Technology is a true innovator in the field of night vision power supplies. Our highly knowledgeable engineers and manufacturing personnel have been developing night vision power supply technology for...
The nHV Series is a family of single-output regulated high voltage DC to DC converters supplying up to 2kV in an amazingly small (.45L X .35W X .37H) case size.
The SMHV Series is a family of sub-miniature single-output, fully regulated DC to DC converters supplying up to 10kV @1W in 0.434 cubic inches (0.85” x 0.85” x 0.6”). These...
The UMHV Series is a family of ultra-miniature single-output DC to DC converters supplying up to 5kV in 0.125 cubic inches (0.5” x 0.5” x 0.5”). These ultra-compact converters are...