Manufacturer: CUI Inc.
Win Source Part Number: 799005-VAT1-S5-D15-S
Series: VAT1-SMT
Packaging: Reel package
Type: Isolated Module
Operating Temperature Range: -40°C ~ 85°C
Features: SCP
Package: 10-SMD Module
Applications: ITE (Commercial)
Mounting: SMD
Power (Watts): 1W
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 2
Part Status: Obsolete(EOL)
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Efficiency: 79%
Categories: Power Supplies - Board Mount
Dimension: 0.60" L x 0.30" W x 0.25" H (15.2mm x 7.6mm x 6.4mm)
Input Voltage MIN: 4.5V
Voltage Input MAX: 5.5V
Current - Output (Maximum): 33mA, 33mA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 4.5V - 5.5V Input
DC DC CONVERTER +/-15V 1W
Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|
Product Category | Power Supplies | Power Supplies | Power Supplies |
Product Number | 799005-VAT1-S5-D15-SMT-TR | 102-1387-2-ND | VAT1-S5-D15-SMT-TR |
Product Name | Power Supplies Board Mount DCDC Converters - VAT1-S5-D15-SMT-TR | DC DC Converters | Power Supplies - Board Mount - DC DC Converters |
Form Factor | Board Mount | Board Mount | Board Mount |
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
Number of Outputs | 2 # | ||
Type | DC-DC Converter; 1 | DC-DC Converter | |
Regulatory Compliance | ROHS COMP |