Enclosed AC DC Converters 1 Output 24V 210mA 85 ~ 264 VAC Input
AC/DC CONVERTER 24V 5W
DigiKey | Acme Chip Technology Co., Limited | |
---|---|---|
Product Category | Power Supplies | Power Supplies |
Product Number | 102-1473-ND | FSK-S5-24U |
Product Name | AC DC Converters | Power Supplies - Board Mount - AC DC Converters |
Type | AC / DC Adapter; AC/DC Converter; 1 | DC Power Supply |
Form Factor | Board Mount | |
Operating Temperature | -20 to 70 C (-4 to 158 F) | |
DC Output Current | 0.2100 amps |