Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 9V - 36V Input
DC-DC CONVERTER, ISO POL, 2 O/P, 3W, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:125mA; Output Voltage - Output 2:-12VRoHS Compliant: Yes
Isolated Board Mount DC/DC Converter, SIP, Through Hole, Fixed, 36 V, 9 V, 2 RoHS Compliant: Yes
DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Power Supplies | Power Supplies | Power Supplies |
Product Number | 1951-2685-ND | 51R5506 | 40P3359 |
Product Name | DC DC Converters | Dc-Dc Converter, Iso Pol, 2 O/p, 3W, 12V, -12V; Power Supply Approvals Traco Power | Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 36 V, 9 V, 2 Rohs Compliant Traco Power |
Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
Form Factor | Board Mount | ||
Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
DC Output Current | 0.1250 amps | 0.1250 amps | |
DC Input Voltage | 9.0 to 36.0 volts |