ifm electronic gmbh Switched-mode power supply 24 V DC DN1020

Description
For the regulated power supply for controllers, sensors, actuators, and industrial electronics Low power loss thanks to high efficiency High mains buffering time High power reserves Low heating of the control cabinet phase-out article Discontinuation date: 03/31/2026 Alternative articles: DN1030 Product comparison: DN1020 / DN1030 When selecting an alternative article and accessories please note that technical data may differ!
Description
For the regulated power supply for controllers, sensors, actuators, and industrial electronics Low power loss thanks to high efficiency High mains buffering time High power reserves Low heating of the control cabinet phase-out article Discontinuation date: 03/31/2026 Alternative articles: DN1030 Product comparison: DN1020 / DN1030 When selecting an alternative article and accessories please note that technical data may differ!

Suppliers

Company
Product
Description
Supplier Links
Switched-mode power supply 24 V DC - DN1020 - ifm electronic gmbh
Essen, Germany
Switched-mode power supply 24 V DC
DN1020
Switched-mode power supply 24 V DC DN1020
For the regulated power supply for controllers, sensors, actuators, and industrial electronics Low power loss thanks to high efficiency High mains buffering time High power reserves Low heating of the control cabinet phase-out article Discontinuation date: 03/31/2026 Alternative articles: DN1030 Product comparison: DN1020 / DN1030 When selecting an alternative article and accessories please note that technical data may differ!
  • For the regulated power supply for controllers, sensors, actuators, and industrial electronics
  • Low power loss thanks to high efficiency
  • High mains buffering time
  • High power reserves
  • Low heating of the control cabinet

phase-out article
Discontinuation date: 03/31/2026
Alternative articles: DN1030 Product comparison: DN1020 / DN1030 When selecting an alternative article and accessories please note that technical data may differ!

Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Power Supplies
Product Number DN1020
Product Name Switched-mode power supply 24 V DC
Type DC Power Supply
Technology Switching Power Supply
Form Factor DIN Rail
Operating Temperature -10 to 70 C (14 to 158 F)
DC Output Voltage 24.0 to 28.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Switched-mode power supply 24 V DC - E84016 - ifm efector inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor DIN Rail
View Details
3 suppliers
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Ac/dc Din Rail Power Supply, Switch Mode, Fixed, 110 V, 240 V, 12 W, 12 V, 1 A Rohs Compliant Finder - 89W0455 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
View Details