Isolated Module DC DC Converter 1 Output 15V 132mA 21.6V - 26.4V Input
DC DC CONVERTER 15V 2W
DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|
Product Category | Power Supplies | Power Supplies |
Product Number | 945-1587-5-ND | RV-2415S |
Product Name | DC DC Converters | Power Supplies - Board Mount - DC DC Converters |
Type | DC-DC Converter; Medical Power Supply; 1 | DC-DC Converter |
Form Factor | Board Mount | Board Mount |
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
DC Output Current | 0.1320 amps |