Isolated Module DC DC Converter 1 Output 15V 134mA 18V - 36V Input
DC DC CONVERTER 15V 2W
DC-DC CONVERTER, 15V, 0.134A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:134mA; Output Voltage - Output 2:-; Width:14mm RoHS Compliant: Yes
DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Power Supplies | Power Supplies | Power Supplies |
Product Number | 1470-3600-ND | IEU0224S15 | 98Y3957 |
Product Name | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | Dc-Dc Converter, 15V, 0.134A; Power Supply Approvals Xp Power |
Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
Form Factor | Board Mount | Board Mount | |
Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to ? C (-40 to ? F) | |
DC Output Current | 0.1340 amps | 0.1340 amps | |
DC Input Voltage | 18.0 to 36.0 volts |