TDK-Lambda Americas Inc. DC-DC Converters CCG3-24-15SR

Description
DC-DC Converters, PCB mount, Output: 3W, 15V, Isolated type
Request a Quote
Description
DC-DC Converters, PCB mount, Output: 3W, 15V, Isolated type
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CCG3-24-15SR is a 3W isolated DC-DC converter operating from a 9 to 36Vdc input, providing a 15V output with a maximum input current of 0.298A at nominal input. It has 84% efficiency, 1,500Vdc input-to-output isolation, and supports surface-mount installation. The device complies with IEC62368-1 and operates within an ambient temperature range of -40 to +100°C. The board may be optionally coated for harsh environments.

Datasheet Summary
Powered by GS/AI

The CCG3-24-15SR is a 3W isolated DC-DC converter operating from a 9 to 36Vdc input, providing a 15V output with a maximum input current of 0.298A at nominal input. It has 84% efficiency, 1,500Vdc input-to-output isolation, and supports surface-mount installation. The device complies with IEC62368-1 and operates within an ambient temperature range of -40 to +100°C. The board may be optionally coated for harsh environments.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - CCG3-24-15SR - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
CCG3-24-15SR
DC-DC Converters CCG3-24-15SR
DC-DC Converters, PCB mount, Output: 3W, 15V, Isolated type

DC-DC Converters, PCB mount, Output: 3W, 15V, Isolated type

Supplier's Site Datasheet
Dc-Dc Converter, 15V, 0.2A; Power Supply Approvals Tdk-Lambda - 30AK8161 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.2A; Power Supply Approvals Tdk-Lambda
30AK8161
Dc-Dc Converter, 15V, 0.2A; Power Supply Approvals Tdk-Lambda 30AK8161
DC-DC CONVERTER, 15V, 0.2A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Width:10.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.2A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Width:10.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number CCG3-24-15SR 30AK8161
Product Name DC-DC Converters Dc-Dc Converter, 15V, 0.2A; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
Regulatory Compliance IEC62368-1, CSA62368-1, EN62368-1, UL62368-1 RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 802-OEM-30KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 402L-50KV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
DC-DC Converters - CC10-0505SF-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
4 suppliers
DC-DC Converters - CC10-4812DR-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details