UIL10 Series
AC-DC Power Supply Modules
10 Watt Universal Input, Single and Dual Output
With an internal input filter, our 10 watt single and dual output UIL10 AC-DC power supply module is CE certified and features short circuit, overload and over voltage protection. This model also comes with an encapsulated plastic case, universal input of 90 - 264 VAC and dimensions of 2.5" x 1.75" x .75".
Features
Daburn Electronics & Cable | |
---|---|
Product Category | Power Supplies |
Product Number | UIL10 |
Product Name | Switching Power Modules, 10 Watt Universal Input |
Type | DC Power Supply; DC-DC Converter; AC/DC Converter |
Technology | Switching Power Supply |
Applications | Instrumentation |
Operating Temperature | -20 to 70 C (-4 to 158 F) |
Regulatory Compliance | RoHS |