With an output current up to 1500 mA and a SIP package of 0.86" x 0.36" x 0.44", our 6 watt single and dual output DC-DC converter features a fixed switching frequency, continuous short circuit protection and an external on/off control. This design also meets UL60950-1, EN60950-1 and IEC60950-1 standards.
INPUT
Voltage Range
24 Vdc nominal input: 9 - 36 Vdc
48 Vdc nominal input: 18 - 75 Vdc
Input Filter: Capacitor type
Input Surge Voltage
24 Vdc input: 50 Vdc 1 sec, max.
48 Vdc input: 100Vdc 1 sec, max.
Input Reflected Ripple Current
24 Vdc nominal input: 20p-p
48 Vdc nominal input: 20p-p
Start up time: constant resistive load
Power up, Remote On/Off: 30 mS
Remote On/Off
Referenced to -INPUT pin and CTRL pin applied current
DC-DC On: Open or high impedance
DC-DC Off: 2.0 min., 3.0 typ., 4.0 max.
Remote off input current: 1.0 mA
OUTPUT
Output Power: 6 watts max.
Voltage Accuracy: ±1%
Line Regulation: LL to HL at Full Load, ±0.2%
Load Regulation
Single: No Load to Full Load, ±0.5%
Dual: No Load to Full Load, ±1%
Ripple and Noise 20 MHz band width: 50 - 100 mVp-p
Temperature Coefficient: ±0.2% °C, max.
Transient Response recovery time: 25% load step change, 250µS
Overload Protection: % of Iout rated, hiccup mode, 180%
Short Circuit Protection: continuous, automatic recovery
ENVIRONMENTAL
Operating Ambient Temperature: -40 to 85°C
Storage Temperature Range: -55 to 125°C
Thermal Shock: MIL-STD-810F
Vibration: MIL-STD-810F
Relative Humidity: 5 - 95% RH
GENERAL
Efficiency: Up to 88%
Isolation Voltage
Input to Output
Standard 1600 Vdc, min. 1 minute
Suffix “H” 3000 Vdc, min. 1 minute
Suffix “M” 1600Vdc, min. 1 minute
Isolation Resistance
1 G Ohm, 500Vdc
Isolation Capacitance
Standard: 50pF, max.
Suffix “H”: 50pF, max.
Suffix “M”: 50pF, max.
Switching Frequency: 522 kHz, min., 580kHz typ., 638kHz max.
Safety Approvals: IE60950-1, UL60950-1, EN60950-1
Case Material
Standard: Non-conductive black plastic
Suffix “H”: Non-conductive black plastic
Suffix “M”: Copper
Base Material: None
Potting Material: Silicon (UL94-V0)
Dimensions: 0.86 x 0.36 x 0.44 inches (21.8 x 9.1 x 11.2 mm)
Weight
Standard: 4.8g (0.17 oz.)
Suffix “H”: 4.8g (0.17 oz.)
Suffix “M”: 5.9g (0.21 oz.)
MTBF
BELLCORE TW-NWT-000332 Case 1:50% Stress, Ta = 40°C, 3.381 x 105 hrs
MIL-HDBK-217F Ta = 25°C, Full load, 8.408 x 105 hrs
EMC CHARACTERISTICS
EMI (Note 1): EN55022, Class A, ±8KV
ESD: EN61000-4-2, Air Contact, Perf. Criteria A,
±6KV
Radiated Immunity: EN61000-4-3, 20 V/m, Perf. Criteria A
Fast Transient (Note 2): EN61000-4-4, ±2KV, Perf. Criteria A
Surge (Note 2): EN61000-4-5, ±2KV, Perf. Criteria A
Conducted Immunity: EN61000-4-6, 10V rms, Perf. Criteria A
With an output current up to 1500 mA and a SIP package of 0.86" x 0.36" x 0.44", our 6 watt single and dual output DC-DC converter features a fixed switching frequency, continuous short circuit protection and an external on/off control. This design also meets UL60950-1, EN60950-1 and IEC60950-1 standards.
INPUT
- Voltage Range
- 24 Vdc nominal input: 9 - 36 Vdc
- 48 Vdc nominal input: 18 - 75 Vdc
- Input Filter: Capacitor type
- Input Surge Voltage
- 24 Vdc input: 50 Vdc 1 sec, max.
- 48 Vdc input: 100Vdc 1 sec, max.
- Input Reflected Ripple Current
- 24 Vdc nominal input: 20p-p
- 48 Vdc nominal input: 20p-p
- Start up time: constant resistive load
- Power up, Remote On/Off: 30 mS
- Remote On/Off
- Referenced to -INPUT pin and CTRL pin applied current
- DC-DC On: Open or high impedance
- DC-DC Off: 2.0 min., 3.0 typ., 4.0 max.
- Remote off input current: 1.0 mA
OUTPUT
- Output Power: 6 watts max.
- Voltage Accuracy: ±1%
- Line Regulation: LL to HL at Full Load, ±0.2%
- Load Regulation
- Single: No Load to Full Load, ±0.5%
- Dual: No Load to Full Load, ±1%
- Ripple and Noise 20 MHz band width: 50 - 100 mVp-p
- Temperature Coefficient: ±0.2% °C, max.
- Transient Response recovery time: 25% load step change, 250µS
- Overload Protection: % of Iout rated, hiccup mode, 180%
- Short Circuit Protection: continuous, automatic recovery
ENVIRONMENTAL
- Operating Ambient Temperature: -40 to 85°C
- Storage Temperature Range: -55 to 125°C
- Thermal Shock: MIL-STD-810F
- Vibration: MIL-STD-810F
- Relative Humidity: 5 - 95% RH
GENERAL
- Efficiency: Up to 88%
- Isolation Voltage
- Input to Output
- Standard 1600 Vdc, min. 1 minute
- Suffix “H” 3000 Vdc, min. 1 minute
- Suffix “M” 1600Vdc, min. 1 minute
- Isolation Resistance
- Isolation Capacitance
- Standard: 50pF, max.
- Suffix “H”: 50pF, max.
- Suffix “M”: 50pF, max.
- Switching Frequency: 522 kHz, min., 580kHz typ., 638kHz max.
- Safety Approvals: IE60950-1, UL60950-1, EN60950-1
- Case Material
- Standard: Non-conductive black plastic
- Suffix “H”: Non-conductive black plastic
- Suffix “M”: Copper
- Base Material: None
- Potting Material: Silicon (UL94-V0)
- Dimensions: 0.86 x 0.36 x 0.44 inches (21.8 x 9.1 x 11.2 mm)
- Weight
- Standard: 4.8g (0.17 oz.)
- Suffix “H”: 4.8g (0.17 oz.)
- Suffix “M”: 5.9g (0.21 oz.)
- MTBF
- BELLCORE TW-NWT-000332 Case 1:50% Stress, Ta = 40°C, 3.381 x 105 hrs
- MIL-HDBK-217F Ta = 25°C, Full load, 8.408 x 105 hrs
EMC CHARACTERISTICS
- EMI (Note 1): EN55022, Class A, ±8KV
- ESD: EN61000-4-2, Air Contact, Perf. Criteria A,
- ±6KV
- Radiated Immunity: EN61000-4-3, 20 V/m, Perf. Criteria A
- Fast Transient (Note 2): EN61000-4-4, ±2KV, Perf. Criteria A
- Surge (Note 2): EN61000-4-5, ±2KV, Perf. Criteria A
- Conducted Immunity: EN61000-4-6, 10V rms, Perf. Criteria A