Comdel, Inc. CB Series - High Frequency RF Power CB 1000

Description
Comdel's Superior Design and Reliability in a Small, Lightweight Package Performance: RF generators from the CB product family are available in power ranges from 50 to 5000 Watts with standard fixed frequencies from 13.56 MHz to 60 MHz. The CB 1000 provides 1000 watts of power output in a lightweight 35 lb unit. The solid-state design provides precise and repeatable power control, ultra-stable output and low cost of ownership. The design of the CB series is based on Comdel's proven RF amplifier technology. Applications: The CB series is designed to meet the performance demand in RF-driven plasma systems for semiconductor processing. Applications include etch, RIE, parallel plate, ICP, RF sputtering, CVD and PVD, as well as induction and dielectric heating processes in industrial systems, and solar photovoltaic applications. Features: Small, lightweight packaging Patented S-Technology provides ultra-stable output. This stabilizing technology optimizes amplifier performance, reducing power-gain changes caused by plasma impedance fluctuations. Designed to meet ETL and SEMI F47 directives Forward or Delivered power mode regulation
Datasheet
Description
Comdel's Superior Design and Reliability in a Small, Lightweight Package Performance: RF generators from the CB product family are available in power ranges from 50 to 5000 Watts with standard fixed frequencies from 13.56 MHz to 60 MHz. The CB 1000 provides 1000 watts of power output in a lightweight 35 lb unit. The solid-state design provides precise and repeatable power control, ultra-stable output and low cost of ownership. The design of the CB series is based on Comdel's proven RF amplifier technology. Applications: The CB series is designed to meet the performance demand in RF-driven plasma systems for semiconductor processing. Applications include etch, RIE, parallel plate, ICP, RF sputtering, CVD and PVD, as well as induction and dielectric heating processes in industrial systems, and solar photovoltaic applications. Features: Small, lightweight packaging Patented S-Technology provides ultra-stable output. This stabilizing technology optimizes amplifier performance, reducing power-gain changes caused by plasma impedance fluctuations. Designed to meet ETL and SEMI F47 directives Forward or Delivered power mode regulation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CB Series - High Frequency RF Power - CB 1000 - Comdel, Inc.
Gloucester, MA, USA
CB Series - High Frequency RF Power
CB 1000
CB Series - High Frequency RF Power CB 1000
Comdel's Superior Design and Reliability in a Small, Lightweight Package Performance: RF generators from the CB product family are available in power ranges from 50 to 5000 Watts with standard fixed frequencies from 13.56 MHz to 60 MHz. The CB 1000 provides 1000 watts of power output in a lightweight 35 lb unit. The solid-state design provides precise and repeatable power control, ultra-stable output and low cost of ownership. The design of the CB series is based on Comdel's proven RF amplifier technology. Applications: The CB series is designed to meet the performance demand in RF-driven plasma systems for semiconductor processing. Applications include etch, RIE, parallel plate, ICP, RF sputtering, CVD and PVD, as well as induction and dielectric heating processes in industrial systems, and solar photovoltaic applications. Features: Small, lightweight packaging Patented S-Technology provides ultra-stable output. This stabilizing technology optimizes amplifier performance, reducing power-gain changes caused by plasma impedance fluctuations. Designed to meet ETL and SEMI F47 directives Forward or Delivered power mode regulation

Comdel's Superior Design and Reliability in a Small, Lightweight Package

Performance:
RF generators from the CB product family are available in power ranges from 50 to 5000 Watts with standard fixed frequencies from 13.56 MHz to 60 MHz. The CB 1000 provides 1000 watts of power output in a lightweight 35 lb unit. The solid-state design provides precise and repeatable power control, ultra-stable output and low cost of ownership. The design of the CB series is based on Comdel's proven RF amplifier technology.
Applications:
The CB series is designed to meet the performance demand in RF-driven plasma systems for semiconductor processing. Applications include etch, RIE, parallel plate, ICP, RF sputtering, CVD and PVD, as well as induction and dielectric heating processes in industrial systems, and solar photovoltaic applications.

Features:

  • Small, lightweight packaging
  • Patented S-Technology provides ultra-stable output. This stabilizing technology optimizes amplifier performance, reducing power-gain changes caused by plasma impedance fluctuations.
  • Designed to meet ETL and SEMI F47 directives
  • Forward or Delivered power mode regulation
Supplier's Site Datasheet

Technical Specifications

  Comdel, Inc.
Product Category Power Supplies
Product Number CB 1000
Product Name CB Series - High Frequency RF Power
Type RF Generator; Plasma Power Supply
Applications High Frequency, Semiconductor/Thin Film, Semiconductor Processing, Etch, RIE ICP
Features Adjustable Frequency (optional feature); Pure Sine Output; HALO, Fixed Match, Master/Slave
DC Output Power 1000 watts
Output Frequency 13.56 to 60 MHz
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Power Supplies - 5000005336-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details
German IGBT Electroplating Rectifier 1000A 3000A 6000A 8000A 12V Rectifier for Metal Pulse Plating - No.1601569966893 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply; SCR Power Supply; IGBT
Form Factor Desktop / Free Standing
View Details
Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details