15 Vdc, 1 A, 15 W, 20~36 Vdc Input Range
DC DC CONVERTER 15V 15W
Linear Regulator Replacement DC DC Converter 1 Output 15V 1A 20V - 36V Input
CUI Inc. | Shenzhen Shengyu Electronics Technology Limited | DigiKey | |
---|---|---|---|
Product Category | Power Supplies | Power Supplies | Power Supplies |
Product Number | VX7815-1000 | VX7815-1000 | 102-4256-ND |
Product Name | 1 Amp Non-Isolated DC-DC Converter | Power Supplies - Board Mount - DC DC Converters | DC DC Converters |
Type | DC-DC Converter | DC-DC Converter | DC-DC Converter; 1 |
Form Factor | Board Mount | Board Mount | Board Mount |
DC Output Voltage | 15.0 volts | ||
DC Output Current | 1 amps | 1 amps | |
DC Output Power | 15 watts |