12 Vdc, 0.084 A, 1 W, 21.6~26.4 Vdc Input Range
DC DC CONVERTER 12V 1W
Isolated Module DC DC Converter 1 Output 12V 84mA 21.6V - 26.4V Input
CUI Inc. | Shenzhen Shengyu Electronics Technology Limited | DigiKey | |
---|---|---|---|
Product Category | Power Supplies | Power Supplies | Power Supplies |
Product Number | PCN1-S24-S12-S | PCN1-S24-S12-S | 102-3915-ND |
Product Name | 1 W Board Mount Isolated DC-DC Converter | Power Supplies - Board Mount - DC DC Converters | DC DC Converters |
Type | DC-DC Converter | DC-DC Converter | DC-DC Converter; 1 |
Form Factor | Board Mount | Board Mount | Board Mount |
DC Output Voltage | 12.0 volts | ||
DC Output Current | 0.0840 amps | 0.0840 amps | |
DC Output Power | 1 watts |