Block USA, Inc.Non Stabilised DC Power SupplyGNC 24-15
Block USA, Inc.
Done
Description
Input rated voltage 230 and 400 Vac
Output rated voltage 24 Vdc
Output rated current 2.5 - 15 A
Residual ripple factor
Ambient temperature +60° C
Protection index IP 00
Non-stabilised dc power supply / Safety isolating transformer to VDE 0570 part 2-6, EN 61558-2-6, IEC 61558-2-6, UL 1012
Rugged DC power supply for harsh industrial applications.
Input rated voltage 230 and 400 Vac
Output rated voltage 24 Vdc
Output rated current 2.5 - 15 A
Residual ripple factor
Ambient temperature +60° C
Protection index IP 00
Non-stabilised dc power supply / Safety isolating transformer to VDE 0570 part 2-6, EN 61558-2-6, IEC 61558-2-6, UL 1012
Rugged DC power supply for harsh industrial applications.
Input rated voltage 230 and 400 Vac
Output rated voltage 24 Vdc
Output rated current 2.5 - 15 A
Residual ripple factor <e;3 %
Ambient temperature +60° C
Protection index IP 00
Non-stabilised dc power supply / Safety isolating transformer
to VDE 0570 part 2-6, EN 61558-2-6, IEC 61558-2-6, UL 1012
Rugged DC power supply for harsh industrial applications.