Altech Corp. 100 W Single Phase Single Output Low Profile Power Supplies PS-10024

Description
Features: Cooling by Free Air Convection Universal AC Input / Full Range LED Indicator for Power On 100% Full Load Burn-in Test 3 Year Warranty
Request a Quote Datasheet
Description
Features: Cooling by Free Air Convection Universal AC Input / Full Range LED Indicator for Power On 100% Full Load Burn-in Test 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100 W Single Phase Single Output Low Profile Power Supplies - PS-10024 - Altech Corp.
Flemington, NJ, USA
100 W Single Phase Single Output Low Profile Power Supplies
PS-10024
100 W Single Phase Single Output Low Profile Power Supplies PS-10024
Features: Cooling by Free Air Convection Universal AC Input / Full Range LED Indicator for Power On 100% Full Load Burn-in Test 3 Year Warranty

Features:

  • Cooling by Free Air Convection
  • Universal AC Input / Full Range
  • LED Indicator for Power On
  • 100% Full Load Burn-in Test
  • 3 Year Warranty
Buy Now Datasheet
Power Supplies - PS-10024 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Supplies
PS-10024
Power Supplies PS-10024
Power Supply;DinRail,90W,U niv.

Power Supply;DinRail,90W,Univ.

Buy Now
Power Supply - 26272295 - Radwell International
Willingboro, NJ, United States
Power Supply
26272295
Power Supply 26272295
POWER SUPPLY;DINRAIL,90W,U NIV., 85-264VAC IN.;24VDC OUT,4.2A,. FREE 2 YEAR RADWELL WARRANTY

POWER SUPPLY;DINRAIL,90W,UNIV., 85-264VAC IN.;24VDC OUT,4.2A,. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
POWER SUPPLY;DIN RAIL;90W SINGLE OUTPUT;24VDC;0-4.20a +/-1.0%;TOLERANCE;150VP-P - 70076071 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY;DIN RAIL;90W SINGLE OUTPUT;24VDC;0-4.20a +/-1.0%;TOLERANCE;150VP-P
70076071
POWER SUPPLY;DIN RAIL;90W SINGLE OUTPUT;24VDC;0-4.20a +/-1.0%;TOLERANCE;150VP-P 70076071
Altech DIN Rail mountable power supplies have a Universal AC input range of 85-264 V on the single-phase and 350-550 V on the three-phases. They are suitable for industrial and automation applications. This line has a built-in short circuit, overload, over-voltage and over-temperature protection. They are available from 45 W-960 W with standard voltage outputs of 5 V, 12 V, 15 V, 24 V on the lower wattage models, and 24 V and 48 V on the higher wattage units. These high efficiency (up to 91%) power supplies are cooled by free air convection, have an LED indicator for power on and have a 100% full load burn-in test. They are UL/cUL and CE approved and have a 3-year warranty. UL508 Listed Installed on DIN Rail TS35/7.5 or 15 Protections: Short Circuit/Overload/Ove rvoltage/Over Temperature Cooling by Free Air Convection< Worldwide Approvals Universal AC Input Three-Year Warranty

Altech DIN Rail mountable power supplies have a Universal AC input range of 85-264 V on the single-phase and 350-550 V on the three-phases. They are suitable for industrial and automation applications. This line has a built-in short circuit, overload, over-voltage and over-temperature protection. They are available from 45 W-960 W with standard voltage outputs of 5 V, 12 V, 15 V, 24 V on the lower wattage models, and 24 V and 48 V on the higher wattage units. These high efficiency (up to 91%) power supplies are cooled by free air convection, have an LED indicator for power on and have a 100% full load burn-in test. They are UL/cUL and CE approved and have a 3-year warranty.

  • UL508 Listed
  • Installed on DIN Rail TS35/7.5 or 15
  • Protections: Short Circuit/Overload/Overvoltage/Over Temperature
  • Cooling by Free Air Convection<
  • Worldwide Approvals
  • Universal AC Input
  • Three-Year Warranty
Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Radwell International Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number PS-10024 PS-10024 26272295 70076071
Product Name 100 W Single Phase Single Output Low Profile Power Supplies Power Supplies Power Supply POWER SUPPLY;DIN RAIL;90W SINGLE OUTPUT;24VDC;0-4.20a +/-1.0%;TOLERANCE;150VP-P
Type DC Power Supply DC Power Supply
Form Factor DIN Rail DIN Rail DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
DC Output Voltage 24.0 volts 24.0 volts
DC Output Power 100 watts
Unlock Full Specs
to access all available technical data

Similar Products

POWER SUPPLY;DIN RAIL;LOW PROFILE;15W;5V;2.4A;4.8-5.5 V RANGE;80 MVP-P;77% - 70076072 - Allied Electronics, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Applications Industrial
View Details
Power Supplies - PS-C48048 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 10 amps
View Details
40W Slimline Single Phase  Single Output Power Supplies - PS-S4048 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers
Power Supplies - CBI245A - Powell Electronics, Inc.
Specs
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details
2 suppliers