Alternative Parts (Cross-Reference): Cross
Manufacturer: Weidmüller
Category: Power Supplies - External/Internal (Off-Board) Industrial, DIN Rail Power Supplies
Series: PRO ECO (480W)
Package: Bulk
Product Status: Active
Input Type: AC
AC Voltage - Input: 85 ~ 264 VAC
Voltage - Output 1: 24V
Applications: ITE (Commercial)
Professional range of Weidmuller power supply units and diode modules from the PROeco series. The power supplies have a long service life due to the high degree of efficiency and minimal no-load loss that ensures low energy consumption. All the power supplies versions incorporate tricolour LED displays that allows the operators to analyse statuses and errors while commissioning and operation. Delivering high performance, flexibility and system suitability is the reason these power supplies can be used in either automation technologies or series machine construction. Available in nine separate 24 V dc variants. The power supplies can be used in virtually any application thanks to their temperature protection, short circuit strength and overload resistance.
Reliable. Efficient. Robust. Nine seperate 24 Vdc variants
AC or DC Input Voltage = ac
AC or DC Output Voltage = dc
Minimum Input Voltage = 85V ac
Input Voltage = 80 - 370 V dc, 85 - 264 V ac
Output Voltage = 24V dc
Maximum Input Voltage = 264V ac
Minimum Output Voltage = 22V dc
Maximum Output Voltage = 28V dc
Output Current = 20A
Power Rating = 480W
AC/DC DIN RAIL SUPPLY 24V 480W
Low-cost power supply PROeco 480W 24V 20A - 1469510000 offers all the basic functions of a switch-mode power supply and delivers impressively high performance and flexibility. The switch-mode power supply PROeco 480W 24V 20A - 1469510000 features a compact design, high efficiency and is extremely easy to maintain. Featuring 480 W power output, 24 V DC, 20 A output, 85-264 V AC/80-370 V DC voltage input.
POWER SUPPLY, AC-DC, 24V, 20A; No. of Outputs:1 Output; Output Power Max:480W; Output Voltage - Output 1:24V; Output Current - Output 1:20A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes
AC/DC CONVERTER, 480W, 24V, 20A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:480W; Output Voltage - Output 1:24VDC; Output Current - Output 1:20A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Win Source Electronics | RS Components, Ltd. | DigiKey | Automation24, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|---|---|---|
Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
Product Number | 9236508 | 281-3341-ND | 13AC0951 | 42X5673 | ||
Product Name | Power Supplies - External/Internal (Off-Board) Industrial, DIN Rail Power Supplies | Industrial, DIN Rail Power Supplies | DIN rail power supply Weidmüller PROeco 480W 24V 20A - 1469510000 | Power Supply, Ac-Dc, 24V, 20A; No. Of Outputs Weidmuller | Ac/dc Converter, 480W, 24V, 20A; Power Supply Approvals Weidmuller | |
Form Factor | Board Mount | DIN Rail | ||||
AC Input Voltage | 85.0 to 264.0 volts | 85.0 to 264.0 volts | 85.0 to 264.0 volts | 85.0 to 264.0 volts | ||
Type | DC Power Supply | 1 | DC Power Supply | DC Power Supply | DC Power Supply; AC/DC Converter | |
AC Output Current | 20 amps | |||||
DC Output Voltage | 22.0 to 28.0 volts | 24.0 volts | 24.0 volts | 24.0 volts |