The PWS1000R Series of rackmount power supplies provides 12, 24 or 48 Volts DC at 1000 Watts of continuous power from a 110 or 220 Volt AC source.
Circuit innovations reduce output ripple to levels previously available only from bulky and inefficient linear power supplies. Reliability features include an input fuse, thermal shutdown, current limiting and output short circuit protection with automatic recovery. An Output Over voltage Crowbar circuit protects any powered devices from excessive voltage in the event of a failure of the unit.
Extra features include adjustable output voltage audible and visual indicators for low input voltage, low output voltage, over temperature, overload and output on. Either 110 or 220 VAC input (Field Convertible) is available. The PWS1000R also features a four contact output terminal (two positive and two negative contacts) for easy connection of devices to the supply.
All rackmount units come standard with high quality digital output meters to allow monitoring of output current and output voltage. An optional Battery Back-up is also available.
Analytic Systems | |
---|---|
Product Category | Power Supplies |
Product Number | PWS1000R |
Product Name | Heavy Duty AC/DC Power Supplies, 19" Rackmount Chassis |
Type | DC Power Supply; AC/DC Converter |
Form Factor | Rack Mount |
Applications | Instrumentation, Telecommunications, Telecom Power Plants, Electric Utilities and Substations, Marine & other rugged environments, Base Station Power |
Operating Temperature | -25 to 40 C (-13 to 104 F) |
DC Output Voltage | 12.0 to 48.0 volts |