DC DC CONVERTER +/-12V
Isolated Module DC DC Converter 2 Output 12V or 24V -12V 1.25A, 1.25A 18V - 36V Input
High Reliability — Field Failure Rate Less Than 0.001%
Low EMI — Shielded Die-Cast Housing Metal Case
Fully Regulated and 1500 VDC Isolation Between Input and Output
Internal Fuse Protection for Safety
Over Current Protection Circuitry
Wide Operating Temperature Range (–40°C-85°C)
Trim Function
UL, C-UL, TÜV, CE Safety Approvals
Shenzhen Shengyu Electronics Technology Limited | DigiKey | Allied Electronics, Inc. | |
---|---|---|---|
Product Category | Power Supplies | Power Supplies | Power Supplies |
Product Number | MGW302412 | 1776-1401-ND | 70161168 |
Product Name | Power Supplies - Board Mount - DC DC Converters | DC DC Converters | DC/DC CONV; INDUSTRIAL STAND FOOTPRINT;30 W; 18-36 VDC; 1.25 AMP; DIA.1X.39X2 |
Type | DC-DC Converter | DC-DC Converter; 1 | |
Technology | Switching Power Supply | ||
Form Factor | Board Mount | Board Mount | |
Applications | ITE (Commercial) |