Thermo Scientific Liquid Handling Consumables & Instruments Datasheets for Video Cameras
Video cameras record live-action scenes that are available for viewing via a stored or transmitted video feed. This allows the user to create a permanent and detailed chronicle of events. Video cameras record dozens of pictures (or frames) a second that when viewed in succession, clearly distinguish the translation of an object or person over time.
Video Cameras: Learn more
| Product Name | Notes |
|---|---|
| Thermo Scientific* CID3710D solid-state monochrome video camera features an RS-170 video format, interlace-scanned, 776(H) x 512(V) pixel CID array in a compact remote head configuration. Compact remote head configuration connects... | |
| Thermo Scientific* CID3712D solid-state monochrome video camera features a CCIR (European) video format, interlace-scanned, 768(H) x 612(V) pixel CID array in a compact remote head configuration. Compact remote head configuration... | |
| Thermo Scientific* CID8710D1M solid-state, monochrome, CID-based video camera features minimum radiation tolerance of at least 1 x 106 rads total dose gamma (1 MegaRAD) total dose. Camera features a... | |
| Thermo Scientific* CID8710D1M solid-state, monochrome, CID-based video camera features minimum radiation tolerance of at least 1 x 106 rads total dose gamma (1 MegaRAD*) total dose. Camera features a... | |
| Thermo Scientific* CID8825D radiation-hardened color camera features new Low-Noise, Preamplifier Per Pixel Radiation Hardened Charge Injection Device (CID) imager technology for use in radiation environments. The only radiation-hardened solid-state camera... | |
| Thermo Scientific* CIDI3710D-UV is a gated intensified UV-sensitive, CID-based camera consisting of CID3710D solid-state RS-170 camera, fiberoptically coupled to 18mm second generation UV-sensitive microchannel plate image intensifier. Solid-state video monochrome... | |
| Thermo Scientific* CIDI3710D-XD4 is a very-low-light-level , gated, intensified, CID-based camera consisting of CID3710D solid state RS-170 version camera fiberoptically coupled to XD-4 version 18mm microchannel plate image intensifier. Solid-state... | |
| Thermo Scientific* CIDI8710D1M-UV is a gated, intensified, CID-based camera consisting of a CID8710D1M radiation-hardened solid state RS-170 camera, fiberoptically coupled to high performance GENII-UV image intensifier tube from DEP. Solid-state... |