Thermo Scientific Liquid Handling Consumables & Instruments Datasheets for Microplates
Microplates are plastic plates or cassettes that containing a number (typically 96 or 384) of small wells arranged in rows. Microplates are used to conduct a number of chemical reactions at the same time.
Microplates: Learn more
| Product Name | Notes |
|---|---|
| 24-well PCR plate made of 100% pure polypropylene with thin-wall design for optimal heat transfer and elevated rims for secure sealing. 0.25ml maximum volume when capped. Available in natural and... | |
| 48-well PCR plate made of 100% pure polypropylene with thin-wall design for optimal heat transfer and elevated rims for secure sealing. 0.25ml maximum volume when capped. Available in natural and... | |
| 96-well PCR plate made of 100% pure polypropylene with thin-wall design for optimal heat transfer and elevated rims for secure sealing. 0.25ml maximum volume when capped. Available in natural and... | |
| Constructed of polypropylene, Thermo Scientific Matrix microplates are chemically resistant and meet all standard microplate specifications. Our quality control standards ensure you receive plates that are free of defects and... | |
| Designed for cellular assays, Thermo Scientific Matrix 1536-well tissue culture treated microplates are treated to enhance cellular attachment and growth in uniform layers, and are available in standard packaging or... | |
| Designed for cellular assays, Thermo Scientific Matrix 384-well tissue culture treated microplates are treated to enhance cellular attachment and growth in uniform layers, and are available in standard packaging or... | |
| Designed for cellular assays, Thermo Scientific Matrix 96-well tissue culture treated microplates are treated to enhance cellular attachment and growth in uniform layers, and are available in standard packaging, or... | |
| Featuring square wells with rounded corners on the top and bottom to prevent the cross-contamination associated with the wicking effect,Thermo Scientific Matrix1536 polystyrene plates come in white or black with... | |
| Manufactured from virgin, medical-grade resins for the highest quality, our quality control standards ensure you receive plates that are free of defects and exhibit very tight dimensional tolerances for superior... | |
| The high optical quality glass, low fluorescent background, and overall flatness of our glass bottom plates provide outstanding performance when used with an inverted microscope or confocal imaging analysis system,... | |
| Thermo Scientific Matrix 384 black and white polypropylene plates offer a low cross talk, low binding plate for use in homogeneous assays, when luminescent or fluorescent detection is required. These... | |
| Thermo Scientific Matrix 384-Well Low Volume microplates offer lower working volumes with the benefit of a 384-well format, and can be easily handled in 96 or 384-channel liquid handling systems... | |
| Thermo Scientific Matrix 384-well polystyrene plates have square wells with rounded corners on the top and bottom to prevent the cross-contamination associated with the wicking effect. Available in white or... | |
| Weoffer a variety of microplates and deepwell blocks for your sample storage and sampling needs. Constructed of polypropylene, Thermo Scientific Matrix microplates are chemically resistant and meet all standard microplate... |