Thermo Scientific Liquid Handling Consumables & Instruments Datasheets for Laboratory Shakers

Laboratory shakers and rotators are used to blend or agitate samples within flasks or tubes. These devices consist of a housing containing the motor and control panels, upon which an agitation platform is attached.
Laboratory Shakers: Learn more

Product Name Notes
The iEMS Incubator/Shaker HT is a high-performance 96-well plate incubator and orbital shaker, ideal for assays requiring temperatures up to 70°C, such as DNA hybridization and primer extension assays. It...
The iEMS Incubator/Shaker is a high performance 96-well plate incubator and orbital shaker being optimal in the most demanding microplate EIA assays requiring temperatures of up to 40°C. It has...