ThreeBond International, Inc. Datasheets for Silicone Adhesives and Sealants

Silicone adhesives and sealants have a high degree of flexibility and a very high temperature resistance (up to 600° F), but lack the strength of other epoxy or acrylic resins.
Silicone Adhesives and Sealants: Learn more

Product Name Notes
Electrically Conductive Resins These Electrically conductive resin can connect multiple electrical contacts simultaneously and make it possible to create an electrical connection in materials that cannot be soldered. They are...
Our UV curable resins are materials that are polymerized and cured in a short time by the energy radiated from ultraviolet irradiation devices. We offer our UV curing adhesives in...
Room-Temperature-Vul canizing Silicone, or Silicone RTV's are used for sealing inner fluids via application to the joint surfaces of various flanges, screws, etc. ThreeBond silicones form a rubber elastic bond...