ThreeBond International, Inc. Datasheets for Industrial Adhesives

Industrial adhesives consist of hot melt adhesives, epoxy adhesives, polyurethane adhesives, sealants, thermoset adhesives, UV curing adhesives, silicon adhesives, acrylic adhesives and other related industrial products.
Industrial Adhesives: Learn more

Product Name Notes
Anaerobic Adhesives are acrylic liquid gasket adhesives that cure upon exposure to metal and removal of oxygen supply. They are typically used for the bonding and sealing of screws (threadlocks)...
Elastic Bonding Adhesives ThreeBonds’ industrial elastic adhesives’ major components are special polymer (non-solvent-based and moisture curable) and synthetic rubber (solvent-based).). They have good initial adhesion and will not lose their...
Electrically Conductive Resins These Electrically conductive resin can connect multiple electrical contacts simultaneously and make it possible to create an electrical connection in materials that cannot be soldered. They are...
Liquid Gaskets, sometimes called liquid adhesives, seal various types of flanges and pipes with threads. We have a wide selection of grades to help you find the right product to...
Our "Gold Label" series contains our highest performing instant adhesives with superior adhesion strength. These cyanoacrylate adhesives possess extremely fast curing properties and offer special functionality to address specific needs.
Our Cyanoacrylates are excellent fast acting all-purpose low viscosity adhesives. These instant adhesives cure in seconds for use on a wide range of materials including metals, plastics, rubber, wood, and...
Our UV curable resins are materials that are polymerized and cured in a short time by the energy radiated from ultraviolet irradiation devices. We offer our UV curing adhesives in...
Structural adhesives from ThreeBond are impact-resistant and yield a good bond balance of shear bond strength and peel bond strength. These structural adhesives offer two-component (2K) structural adhesive bonds making...
These products are single-component heat resistant adhesives. They use ceramic and inorganic polymers and provide heat resistance of 1000 C and higher. They offer excellent adhesion with inorganic substances such...
These ThreeBond adhesives use epoxy resin as their main component. They are excellent for a myriad of purposes including general purpose adhesion and sealing, and for electronic device bonding, filling,...
ThreeBond’s reactive-curing and heat resistant adhesive sheet is ideal for bonding large areas with film thickness uniformity and is excellent for bonding without air bubbles and overflow. In addition to...