ThreeBond International, Inc. Datasheets for Acrylic Adhesives and Acrylate Adhesives
Acrylic adhesives and acrylate adhesives provide excellent environmental resistance and fast-setting times when compared to other resins systems. They are created by polymerizing acrylic or methylacrylic acids through a reaction with a suitable catalyst.
Acrylic Adhesives and Acrylate Adhesives: Learn more
| Product Name | Notes |
|---|---|
| Electrically Conductive Resins These Electrically conductive resin can connect multiple electrical contacts simultaneously and make it possible to create an electrical connection in materials that cannot be soldered. They are... | |
| Liquid Gaskets, sometimes called liquid adhesives, seal various types of flanges and pipes with threads. We have a wide selection of grades to help you find the right product to... | |
| Our UV curable resins are materials that are polymerized and cured in a short time by the energy radiated from ultraviolet irradiation devices. We offer our UV curing adhesives in... | |
| Structural adhesives from ThreeBond are impact-resistant and yield a good bond balance of shear bond strength and peel bond strength. These structural adhesives offer two-component (2K) structural adhesive bonds making... |