Georgia-Pacific Chemicals LLC Datasheets for Phenolic, Melamine, and Formaldehyde Resins
Phenolic, melamine and formaldehyde resins are thermosetting adhesives that offer strong bonds and good resistance to high temperatures.
Phenolic, Melamine, and Formaldehyde Resins: Learn more
| Product Name | Notes |
|---|---|
| A family of neat wood adhesives resins used for in-plant mixing. They can be adjusted to accommodate the differences in customers' processes. Our plywood and laminated veneer (LVL) resins are... | |
| A high temperature phenolic resin developed for use in the manufacture of fiber-reinforced polymer (FRP) that meets the requirements of Military Specification MIL-R-9299C, Type II, Class 2 and Military Specification... | |
| A high temperature phenolic resin developed for use in the manufacture of fiber-reinforced polymer (FRP) that meets the requirements of Military Specification MIL-R-9299C, Type II, Class 2. The product is... | |
| A line of formaldehyde-free water soluble thermosetting resins specifically designed to meet individual customer needs such as good tensile and tear and low emissions. These resins act as a single... | |
| A line of patented, formaldehyde-free, water-soluble thermosetting resins specifically designed to meet individual customer needs for insulation in residential, commercial and industrial (C&I) construction. | |
| A line of water and alcohol soluble thermosetting PF adhesive binder resins specifically designed and customized to meet individual high-pressure laminate customer needs in terms of strength, emissions and post-formability. | |
| A line of water soluble thermosetting MF adhesive binder resins specifically designed and customized to meet individual high-pressure laminate customer needs in terms of strength, emissions and post-formability. | |
| A line of water-soluble thermosetting phenol-formaldehyde resins specifically designed to meet individual insulation customer needs such as low emissions, cost-effectiveness, good recovery and strength. | |
| A line of water-soluble UF resins specifically designed to meet individual customer needs such as good tensile, good tear and low emissions. Two types are available: 1) a patented, single-package... | |
| A variety of scavenger, buffering and catalyst technologies are employed with liquid urea-formaldehyde resins for composite panel production. Some of these products can aid in complying with: California Air Resource... | |
| A waterborne resin developed for use in the manufacture of FRP, specifically for honeycomb and prepreg that meets the requirements of Military Specification MIL-R-9299C. The product is formulated to provide... | |
| A waterborne resin developed for use in the manufacture of FRP, specifically prepreg. The product is formulated to provide low smoke generation, flame resistance, as well as fire resistance. | |
| Adhesive resins for the manufacture of phenolic particleboard, medium density fiberboard and hardboard. These products can aid in complying with: California Air Resource Board (CARB) Airborne Toxic Control Measure (ATCM)... | |
| Available for the manufacture of moisture-resistant particleboard, hardboard and medium density fiberboard (MDF). These products can aid in complying with: California Air Resource Board (CARB) Airborne Toxic Control Measure (ATCM)... | |
| GP ®7571 resin is a crosslinker for hydroxyl containing polymers such as epoxies, polyesters, vinyls and acrylics. It is designed to maximize chemical resistance. | |
| GP Chemicals offers ready-to-use adhesive formulations which can be adjusted to accommodate the differences in customers’ processes. Our plywood ready-to-use and laminated veneer lumber (LVL) ready-to-use mix adhesives are supplied... | |
| GP® 161G66 resin is used in conjunction with GP®012G23 catalyst in the manufacture of pultruded composite parts. GP 161G66 is a phenolic resole and GP 012G23 is a base catalyst. | |
| GP® 4003 resin is an aqueous dispersion designed as a modifier for latex and phenoxy resins to improve chemical resistance and adhesion for coatings on rigid substrates. | |
| GP® 486G34 phenolic resin is used in conjunction with GP® 4826 catalyst for the manufacture of FRP. Specifically developed for hand layup and RTM, the system is also suitable for... | |
| GP® 5018 phenolic resin is used in conjunction with GP® 4839 catalyst, for the manufacture of Fiber-Reinforced Polymer (FRP) parts. Specifically developed for hand layup and filament winding, the system... | |
| GP® 7565 resin is used as a crosslinker for hydroxyl containing polymers such as epoxies, polyesters, vinyls and acrylics. GP 7565 resin provides outstanding chemical resistance. It can be emulsified... | |
| LEAF® C2 resins are low-emission adhesives that can contribute to compliance with CARB Phase 2 and some green building standards. Depending on a manufacturer’s process and requirements, LEAF C2 adhesives... | |
| LEAF® GB resins are unique formulations with no added urea-formaldehyde (NAUF). These adhesives may be melamine-formaldehyd e or phenol-formaldehyde based and can be used in tandem with GP® scavenger systems. | |
| Liquid phenol-formaldehyde adhesives specifically designed for the manufacturing of Oriented Strand Board (OSB) which include RESI-STRAN® 320C02 resin. GP Chemicals specializes in custom-formulating adhesives for your specific mill needs, conditions... | |
| Phenolic resins are used for saturating substrates in various applications. These resins are designed to have performance properties that include: wicking, abrasion resistance, durability and moisture resistance. | |
| Powder phenol-formaldehyde adhesives specifically designed for the manufacturing of Oriented Strand Board (OSB). The product line includes WOODWELD® 145C30 resin, which has been successfully used as a fast-curing surface resin... | |
| These phenolic novolac resins are used as curing agents for epoxy resins in molding compounds, copper clad laminates, electrical applications and potting. | |
| Urea-formaldehyde and phenol-formaldehyde resins are used for grit adhesion to various substrates in coated abrasives, bonded abrasives and wheels, and scrub pads. They are formulated to provide grain bonding in... | |
| Various phenolic resins used for foundry applications, primarily in foundry shell molds and cores. Resins are available in flake for the hot-sand process, liquids for use in warm sand process... |