Georgia-Pacific Chemicals LLC Datasheets for Organic Chemicals

Organic chemicals are chemical compounds that contain carbon in their molecular structure.
Organic Chemicals: Learn more

Product Name Notes
GP® 4400 solution is a 37% concentration formaldehyde solution, uninhibited grade, with a methanol specification of 1.5% maximum. It is formulated to be highly reactive and produced by the catalytic...
GP® 4404 solution is a 37% concentration formaldehyde solution, inhibited with 4% methanol. It is formulated to be highly reactive and produced by the catalytic oxidation of synthetic methanol.
GP® 4407 solution is a 37% concentration formaldehyde solution, inhibited with 7% methanol. It is formulated to be highly reactive and produced by the catalytic oxidation of synthetic methanol.
GP® 4409 solution is a 37% concentration formaldehyde solution, inhibited with 9% methanol. It is formulated to be highly reactive and produced by the catalytic oxidation of synthetic methanol.
GP® 4411 solution is a 37% concentration formaldehyde solution, inhibited with 11% methanol. It is formulated to be highly reactive and produced by the catalytic oxidation of synthetic methanol.
GP® 4412 solution is a 37% concentration formaldehyde solution, inhibited with 12% methanol. It is formulated to be highly reactive and produced by the catalytic oxidation of synthetic methanol.
GP® 4414 solution is a 37% concentration formaldehyde solution, inhibited with 14% methanol. It is formulated to be highly reactive and produced by the catalytic oxidation of synthetic methanol.
GP® 4415 solution is a 37% concentration formaldehyde solution, inhibited with 15% methanol. It is formulated to be highly reactive and produced by the catalytic oxidation of synthetic methanol.
GP® 4425 solution is a 37% concentration formaldehyde solution, inhibited with 25% methanol. It is formulated to be highly reactive and produced by the catalytic oxidation of synthetic methanol.
GP® 4430 solution is a 30% concentration formaldehyde solution, uninhibited grade. It is formulated to be highly reactive and produced by the catalytic oxidation of synthetic methanol.
GP® 4435 solution is a 35% concentration formaldehyde solution, inhibited with 7% methanol. It is formulated to be highly reactive and produced by the catalytic oxidation of synthetic methanol.
GP® 4436 solution is a 34.9% concentration formaldehyde solution, uninhibited grade. It is formulated to be highly reactive and produced by the catalytic oxidation of synthetic methanol.
GP® 4438 solution is a 36% concentration formaldehyde solution, inhibited with 7% methanol. It is formulated to be highly reactive and produced by the catalytic oxidation of synthetic methanol.
GP® 4440 solution is a 40% concentration formaldehyde solution, uninhibited grade. It is formulated to be highly reactive and produced by the catalytic oxidation of synthetic methanol.
GP® 4444 solution is a 44% concentration formaldehyde solution, uninhibited grade. It is formulated to be highly reactive and produced by the catalytic oxidation of synthetic methanol.
GP® 4445 solution is a 45% concentration formaldehyde solution, uninhibited grade. It is formulated to be highly reactive and produced by the catalytic oxidation of synthetic methanol.
GP® 4450 solution is a 50% concentration formaldehyde solution, uninhibited grade, with a methanol specification of 1.5% maximum. It is formulated to be highly reactive and produced by the catalytic...
GP® 4451 solution is a 51% concentration formaldehyde solution, uninhibited grade. It is formulated to be highly reactive and produced by the catalytic oxidation of synthetic methanol.
GP® 4452 solution is a 52% concentration formaldehyde solution, uninhibited grade, with a methanol specification of 1.5% maximum. It is formulated to be highly reactive and produced by the catalytic...
GP® 4461 solution is a 50% concentration formaldehyde solution, uninhibited grade, with a methanol specification of 1.0% maximum. It is formulated to be highly reactive and produced by the catalytic...
GP® 4462 solution is a 52% concentration formaldehyde solution, uninhibited grade, with a methanol specification of 1.0% maximum. It is formulated to be highly reactive and produced by the catalytic...