Cardas Audio, Ltd. Datasheets for Video Cables
Video cables are used for the transmission of video signals, including monochrome, composite and component color video signals.
Video Cables: Learn more
| Product Name | Notes |
|---|---|
| Cardas Neutral Reference video is designed as a perfectly neutral reference cable. It sounds the same at any length, whether one or 100 feet, between any digital or video components. | |
| Cardas Precision Video is suitable for all 75 ohm applications and can be terminated with RCA or BNC connectors. It is intended to be used as a component video cable... | |
| The Cardas HDMI High Speed/HEC is a premium interconnect for high definition video equipment. HDMI High Speed/HEC provides Ethernet connectivity between components, and adds an Audio Return Channel to enable... | |
| This high performance component video cable uses patented Cardas Golden Ratio, copper conductors developed specifically for high performance video applications. It can be terminated for component RGB or RGB+HV. |