Cardas Audio, Ltd. Datasheets for Audio Cables
Audio cables transmit audible signals such as voice and music. They are designed to minimize noise and interference that can impair sound quality. Audio cables connect an audio source such as a stereo or microphone to an audio receiver or output such as speakers. Most products are shielded to prevent electromagnetic interference (EMI), typically with a foil and/or braided shield.
Audio Cables: Learn more
| Product Name | Notes |
|---|---|
| A more flexible, economy version of 2x24 M. Used for patch cords and mic cables. Intended for light duty or home studio use in balanced applications. | |
| A reference cable for microphones and patch cords. Intended for heavy duty professional use in balanced applications. Extremely quiet due to triple shielding. | |
| Cardas Audio teamed up with the Headroom Corporation to develop a Headphone Interconnect cable, called HPI. This thin and flexible, 1 ft. cable is terminated with 1/8" stereo plugs on... | |
| Cardas Clear Headphone Cable has a separate cable for each ear, each featuring concentric, Matched Propagation Conductors, terminated like a miniature pair of Clear Speaker Cables. The two parallel cables... | |
| Cardas Headphone cable can be ordered for many different headphones, including: Sennheiser HD800 (round plug) Sennheiser HD-650, HD 600, HD 265, HD 525, HD 535, HD 545, HD 565, HD... | |
| Cardas Neutral Reference speaker is designed as a perfectly neutral reference cable. It sounds the same at any length, whether one or thirty feet, between any component, at any originating... | |
| Clear Beyond is simply that, it is beyond the demands of any loud speaker or amplifier combination imaginable. No impedance dip or current flow demand is a challenge in any... | |
| Clear Light is a simplified version of our renowned Clear speaker cable, offering much of Clear's performance at a more affordable price. Clear Light features a symmetrical, matched propagation design,... | |
| Clear phono cable is a four conductor version of the Clear interconnect. It uses the same matched propagation conductors to achieve the most revealing phono cable we have ever developed. | |
| Clear speaker cables are the outgrowth of years of intense refinements to every aspect of speaker cable design. New metallurgical drawing and refining techniques have yielded a new, extremely low... | |
| Cross speaker is a medium size cable that is internally bi-wireable. It may be used on virtually any speaker. It is a 10 awg, with Teflon/air dielectric, Golden Ratio Constant... | |
| Crosslink 1s is our least expensive cable. It is the only Cardas cable sold in bulk, and it can be terminated by a Cardas dealer. It is very flexible and... | |
| Crosslink 2X is a flexible, medium weight speaker cable, perfect for studio monitors or live music feeds. CL2, flame rated EEA and cotton dielectric, and a PVC jacket are approved... | |
| Golden Cross is the top of the Cross line of speaker cables. In its standard form it is suitable for any loudspeaker, it is internally bi and tri wireable. This... | |
| Golden Presence Speaker cables are designed and constructed using two pair of concentrically wound, Golden Section Stranded conductors which are terminated symmetrically. This four conductor cable is designed to bridge... | |
| Golden Reference speaker is an evolutionary speaker cable design by George Cardas. It features Cardas patented "Golden Section", multi-gauge stranding in a symmetrical, 12 conductor, helical triad of quad-axial planetary... | |
| Golden Section Stranded, guitar and instrument cable is very flexible. It has low microphonics. | |
| Highly articulate, maximum detail. "Golden Section", Matched Propagation, reference design and construction. | |
| Quadlink works best with small relatively efficient home audio speakers. 12.5 awg quad-ax construction, Teflon/air dielectric, "Golden Section" "constant Q" enameled "Multi-gauge litz" Conductors, urethane jacket. | |
| SE cables are optimized for single ended amplifiers and high efficiency loud speakers. They are Golden Ratio, concentric, asymmetrical, coaxial cables. The smallest gauge size the speaker will permit should... | |
| Shown with a 90-degree DIN plug. Available with a straight or right angle DIN plug. | |
| The Cardas Headphone cable was developed specifically for Sennheiser HD-650, HD-600 and HD-580 headphones. It is a shielded, lightweight, flexible, 4 conductor, design. It has a Cardas, 1/4 inch stereo... | |
| The reference cable in many systems. "Golden Section", Matched Propagation, reference design and construction. | |
| Twinlink is a small speaker cable for very efficient home audio speakers and automotive use. 11.5 awg twin-ax construction, Teflon/cotton dielectric "Golden Section" constant Q" enameled litz, shielded. | |
| Very articulate and detailed. "Golden Section", Matched Propagation, non directional reference design and construction. | |
| Warm and musical. Our most popular phono cable. Shown with a straight DIN plug. Available with a straight or right angle DIN plug. |