Pentair, Inc.
Channel Conduit/Cable Clamp
SCH6B
Datasheet
Suppliers
Channel Conduit/Cable Clamp
SCH6B
RIGID/EMT CONDUIT/PIPE TO STRUT TYPE
STEEL MATERIAL
ELECTROGALVANIZED FINISH
0.1 TO 0.63 INCH OUTER DIAMETER
1-PIECE CONSTRUCTION
200 LB LOAD RATING
3/8 INCH TRADE SIZE
CADDY[R] BRAND
APPROVAL UL (CANADA AND US)
SERIES SCH MODEL
RIGID/EMT CONDUIT/PIPE TO STRUT TYPE
STEEL MATERIAL
ELECTROGALVANIZED FINISH
0.1 TO 0.63 INCH OUTER DIAMETER
1-PIECE CONSTRUCTION
200 LB LOAD RATING
3/8 INCH TRADE SIZE
CADDY[R] BRAND
APPROVAL UL (CANADA AND US)
SERIES SCH MODEL
Supplier's Site
Datasheet
Technical Specifications
Product Category
Cable Clamps
Product Number
SCH6B
Product Name
Channel Conduit/Cable Clamp
Material
Steel
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Material
Steel; Steel
Diameter
0.250 inch (6.35 mm)
View Details
2 suppliers
Material
Stainless Steel; Vinyl Coating
Number of Wires
2 #
View Details