Snap, in, Top Lock Flat Cable Clamps are easy to install due to their push in application feature. These cable clamps are top locking
Cable Clip, Flat Natural Push In 1.180" L x 0.146" H (29.97mm x 3.71mm)
CABLE CLAMP, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:42mm; External Width:7mm RoHS Compliant: Yes
Essentra Components | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Cable Clamps | Wire and Cable Clips | Wire and Cable Clips |
Product Number | FCCS-2 | RPC1186-ND | 66AJ3641 |
Product Name | Flat Cable Clamp - Snap In, Top Lock, Removable | Cable Supports and Fasteners | Cable Clamp, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components |
Material | Nylon 6/6 |