Bundles are securely sored in these nylon clmaps
Bundle diameters from 1/16" to 1-7/8"
Black and Natural colors
UL94 V-2 and UL94 V-0 rated material
Different mounting holes for different screw sizes
Cable Clamp, P-Type Natural Fastener 0.750" (19.05mm)
CABLE CLAMP, NYLON 6.6, NATURAL, 19.1MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:19.1mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; Height:-RoHS Compliant: Yes
Essentra Components | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Cable Clamps | Cable Clamps | Wire and Cable Clips |
Product Number | N-12B-19 | RPC3122-ND | 66AJ4149 |
Product Name | Cable Clamps - Screw Mount ,P Style, Nylon | Cable Supports and Fasteners | Cable Clamp, Nylon 6.6, Natural, 19.1Mm; Cable Clamp / Clip Type Essentra Components |
Material | Nylon 6/6 |