Bionetics Datasheets for Mass Flow Meters and Controllers

Mass flow meters and controllers measure flow rate in units of mass or volume per units of time (e.g., pounds per minute). They are designed for use with gases, liquids, steams, or slurries. 
Mass Flow Meters and Controllers: Learn more

Product Name Notes
Large increases in turbine back pressure are easily observed and corrective actions are taken promptly, but small amounts of excess back pressure often go unnoticed and can cost millions of...
Rheotherm flow meters are an excellent, and often times the only choice for reliable liquid flow measurement at low flow rates. For flow rates from 1 gallon/year (10 cc/day) to...
Rheotherm flow sensing probes for duct gases are easy to install and provide long-term service with little or no maintenance. The output can be in mass, standard volume or velocity...
Rheotherm flow switches provide reliable switch protection in all types of liquid or gas service. From critical monitoring of extremely low flow process additives to loss of flow protection in...
Rheotherm low gas flow meters provide an easy-to-use technology for measuring gas flow in small lines - typically 1" or smaller at flow rates from a few hundred SCFM down...