Bionetics Datasheets for Volumetric Gas Flow Switches
Volumetric gas flow switches are devices with a switch output used for measuring the flow or quantity of a moving gas in terms of a unit of volume per unit time, such as cubic feet per minute.
Volumetric Gas Flow Switches: Learn more
| Product Name | Notes |
|---|---|
| Rheotherm flow meters are an excellent, and often times the only choice for reliable liquid flow measurement at low flow rates. For flow rates from 1 gallon/year (10 cc/day) to... | |
| Rheotherm flow sensing probes for duct gases are easy to install and provide long-term service with little or no maintenance. The output can be in mass, standard volume or velocity... | |
| Rheotherm flow switches provide reliable switch protection in all types of liquid or gas service. From critical monitoring of extremely low flow process additives to loss of flow protection in... | |
| Rheotherm low gas flow meters provide an easy-to-use technology for measuring gas flow in small lines - typically 1" or smaller at flow rates from a few hundred SCFM down... |