Southco Datasheets for Latches
Latches are mechanical components that hold a door, drawer, or cabinet closed. Typically, latches do not lock; however, some latches provide locking features.
Latches: Learn more
| Product Name | Notes |
|---|---|
|
Quarter-Turn Cam Latch, 3 mm Double Bitted Recess, Without Cam, Sealed, Nylon, Black -- E5-6-063-UU1
Quarter-Turn Cam Latch, 5 mm Double Bitted Recess, Without Cam, Sealed, Nylon, Black -- E5-6-073-UU1
Quarter-Turn Cam Latch, 8 mm Square Recess, Sealed, Zinc Alloy, Chrome Plated, Bright -- E5-6-082-01
|
These latches deliver affordable simplicity, including quick access with just a quarter turn, the versatility of multiple body materials, plus the flexibility of modular design for numerous actuation and dimensional... |
| << Prev | Next >> |