The E5-6-072-520 cam latch from SOUTHCO is a modular and configurable solution designed for various applications. It features a stainless steel construction, ensuring durability and corrosion resistance. This latch meets NEMA 4 / IP65 sealing standards, making it suitable for environments where moisture and dust protection are essential. The product offers multiple access styles, including tool-operated and key-operated options, enhancing security and usability. The latch is designed for easy installation, with some models shipped pre-assembled. It supports a maximum static load of 550 N (124 lbf) for 304 stainless steel and 670 N (150 lbf) for 316 stainless steel. The E5 series allows for customization in terms of grip and cam selection, accommodating various door thicknesses and operational requirements.
These latches deliver affordable simplicity, including quick access with just a quarter turn, the versatility of multiple body materials, plus the flexibility of modular design for numerous actuation and dimensional options. Ramped cams provide a snug fit to minimize vibration and rattle
| Southco | bisco industries | |
|---|---|---|
| Product Category | Latches | Latches |
| Product Number | E5-6-072-520 | E5-6-072-520 |
| Product Name | Quarter-Turn Cam Latch, 5 mm Double Bitted Recess, 23mm Grip, Sealed, Zinc Alloy, Chrome Plated, Bright | Cam Latches |
| Latch Types | Cam | Cam |