Smalley Datasheets for Wave Washers
Wave washers or wave springs are wavy metal washers designed to provide a compensating spring force and sustain a load or absorb shock.
Wave Washers: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Conventional Gap and Overlap Type Wave Springs are used in a wide variety of applications. For short deflections and low-medium forces, they function with precision and dependability. These two types... | |
| Crest-to-Crest Wave Springs are pre-stacked in series, decreasing the spring rate proportionally to the number of turns. Uses are typically applications requiring low-medium spring rates and large deflections with low-medium... | |
| Wavo Springs are produced from round-section wire to provide higher loads while maintaining the accurate loading found in wave springs. As an alternative to Belleville Springs, the Wavo provides similar... |
| << Prev |