Smalley Wave Spring CS175-H10

Description
Crest-to-Crest Wave Springs are pre-stacked in series, decreasing the spring rate proportionally to the number of turns. Uses are typically applications requiring low-medium spring rates and large deflections with low-medium forces. Among the major advantages, this design eliminates the need to keep the wave crests aligned. The need to use a key locating device, or to insert a shim between individual springs is not necessary. Because the spring is integrally formed, the wave peaks hold their configuration. As a replacement for helical compression springs, Crest-to-Crest springs can develop similar forces, yet occupy one-half (1/2) or less the axial space. This allows for strict space constraints. Crest-to-Crest Wave Springs will maintain the same force and load specifications of a conventional round wire spring, but with the advantages of resultant lowered and compacted operating heights, free heights and solid heights.
Request a Quote
Description
Crest-to-Crest Wave Springs are pre-stacked in series, decreasing the spring rate proportionally to the number of turns. Uses are typically applications requiring low-medium spring rates and large deflections with low-medium forces. Among the major advantages, this design eliminates the need to keep the wave crests aligned. The need to use a key locating device, or to insert a shim between individual springs is not necessary. Because the spring is integrally formed, the wave peaks hold their configuration. As a replacement for helical compression springs, Crest-to-Crest springs can develop similar forces, yet occupy one-half (1/2) or less the axial space. This allows for strict space constraints. Crest-to-Crest Wave Springs will maintain the same force and load specifications of a conventional round wire spring, but with the advantages of resultant lowered and compacted operating heights, free heights and solid heights.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wave Spring - CS175-H10 - Smalley
Lake Zurich, IL, USA
Wave Spring
CS175-H10
Wave Spring CS175-H10
Crest-to-Crest Wave Springs are pre-stacked in series, decreasing the spring rate proportionally to the number of turns. Uses are typically applications requiring low-medium spring rates and large deflections with low-medium forces. Among the major advantages, this design eliminates the need to keep the wave crests aligned. The need to use a key locating device, or to insert a shim between individual springs is not necessary. Because the spring is integrally formed, the wave peaks hold their configuration. As a replacement for helical compression springs, Crest-to-Crest springs can develop similar forces, yet occupy one-half (1/2) or less the axial space. This allows for strict space constraints. Crest-to-Crest Wave Springs will maintain the same force and load specifications of a conventional round wire spring, but with the advantages of resultant lowered and compacted operating heights, free heights and solid heights.

Crest-to-Crest Wave Springs are pre-stacked in series, decreasing the spring rate proportionally to the number of turns. Uses are typically applications requiring low-medium spring rates and large deflections with low-medium forces.

Among the major advantages, this design eliminates the need to keep the wave crests aligned. The need to use a key locating device, or to insert a shim between individual springs is not necessary. Because the spring is integrally formed, the wave peaks hold their configuration.

As a replacement for helical compression springs, Crest-to-Crest springs can develop similar forces, yet occupy one-half (1/2) or less the axial space. This allows for strict space constraints. Crest-to-Crest Wave Springs will maintain the same force and load specifications of a conventional round wire spring, but with the advantages of resultant lowered and compacted operating heights, free heights and solid heights.

Supplier's Site

Technical Specifications

  Smalley
Product Category Washers
Product Number CS175-H10
Product Name Wave Spring
Washer Type Wave
Material Copper Alloy (optional feature); Copper (optional feature); StainlessSteel; Titanium (optional feature); Spring Steel
Finish BlackOxide (optional feature); ZincPlated (optional feature)
Special Fitting Configuration Shaft
Unlock Full Specs
to access all available technical data

Similar Products

Wave Spring - C200-L1 - Smalley
Specs
Washer Type Wave
Material Copper Alloy (optional feature); Copper (optional feature); StainlessSteel; Titanium (optional feature); Spring Steel
Finish BlackOxide (optional feature); ZincPlated (optional feature)
View Details
Wave Spring - C200-L1 - Smalley
Specs
Washer Type Wave
Material Copper Alloy (optional feature); Copper (optional feature); StainlessSteel; Titanium (optional feature); Spring Steel
Finish BlackOxide (optional feature); ZincPlated (optional feature)
View Details
Wave Spring - C062-M3 - Smalley
Specs
Washer Type Wave
Material Copper Alloy (optional feature); Copper (optional feature); StainlessSteel; Titanium (optional feature); Spring Steel
Finish BlackOxide (optional feature); ZincPlated (optional feature)
View Details
Wave Spring - C087-H6 - Smalley
Specs
Washer Type Wave
Material Copper Alloy (optional feature); Copper (optional feature); StainlessSteel; Titanium (optional feature); Spring Steel
Finish BlackOxide (optional feature); ZincPlated (optional feature)
View Details