Smalley Wave Spring RW-0562

Description
Wavo Springs are produced from round-section wire to provide higher loads while maintaining the accurate loading found in wave springs. As an alternative to Belleville Springs, the Wavo provides similar loads but with an accurate, predictable spring rate. Advantages Accurate high force loading with greater deflection than Bellevilles Economical and stocked in carbon and stainless steel Fits in tight radial and axial spaces with inline force Custom designs available with No-Tooling-Charges Applications Use in assemblies for variation as a result of tolerance stack-up Preload a mechanical assembly with greater force to reduce or eliminate vibration Compensate for the looseness that results in assembled components due to thermal expansion Design Fits in 25% of the radial space required of a Belleville The theoretical rate is accurate until the spring approaches its solid height, see graph below
Request a Quote
Description
Wavo Springs are produced from round-section wire to provide higher loads while maintaining the accurate loading found in wave springs. As an alternative to Belleville Springs, the Wavo provides similar loads but with an accurate, predictable spring rate. Advantages Accurate high force loading with greater deflection than Bellevilles Economical and stocked in carbon and stainless steel Fits in tight radial and axial spaces with inline force Custom designs available with No-Tooling-Charges Applications Use in assemblies for variation as a result of tolerance stack-up Preload a mechanical assembly with greater force to reduce or eliminate vibration Compensate for the looseness that results in assembled components due to thermal expansion Design Fits in 25% of the radial space required of a Belleville The theoretical rate is accurate until the spring approaches its solid height, see graph below
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wave Spring - RW-0562 - Smalley
Lake Zurich, IL, USA
Wave Spring
RW-0562
Wave Spring RW-0562
Wavo Springs are produced from round-section wire to provide higher loads while maintaining the accurate loading found in wave springs. As an alternative to Belleville Springs, the Wavo provides similar loads but with an accurate, predictable spring rate. Advantages Accurate high force loading with greater deflection than Bellevilles Economical and stocked in carbon and stainless steel Fits in tight radial and axial spaces with inline force Custom designs available with No-Tooling-Charges Applications Use in assemblies for variation as a result of tolerance stack-up Preload a mechanical assembly with greater force to reduce or eliminate vibration Compensate for the looseness that results in assembled components due to thermal expansion Design Fits in 25% of the radial space required of a Belleville The theoretical rate is accurate until the spring approaches its solid height, see graph below

Wavo Springs are produced from round-section wire to provide higher loads while maintaining the accurate loading found in wave springs. As an alternative to Belleville Springs, the Wavo provides similar loads but with an accurate, predictable spring rate.

Advantages

  • Accurate high force loading with greater deflection than Bellevilles
  • Economical and stocked in carbon and stainless steel
  • Fits in tight radial and axial spaces with inline force
  • Custom designs available with No-Tooling-Charges

Applications

  • Use in assemblies for variation as a result of tolerance stack-up
  • Preload a mechanical assembly with greater force to reduce or eliminate vibration
  • Compensate for the looseness that results in assembled components due to thermal expansion

Design

  • Fits in 25% of the radial space required of a Belleville
  • The theoretical rate is accurate until the spring approaches its solid height, see graph below
Supplier's Site

Technical Specifications

  Smalley
Product Category Washers
Product Number RW-0562
Product Name Wave Spring
Washer Type Wave
Material StainlessSteel; Spring Steel
Special Fitting Configuration Shaft
Inside Diameter 5.283 inch (134.188 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wave Spring - CS087-M2 - Smalley
Specs
Washer Type Wave
Material Copper Alloy (optional feature); Copper (optional feature); StainlessSteel; Titanium (optional feature); Spring Steel
Finish BlackOxide (optional feature); ZincPlated (optional feature)
View Details
Wave Spring - C021-L5-S17 - Smalley
Specs
Washer Type Wave
Material StainlessSteel
Inside Diameter 0.125 inch (3.175 mm)
View Details
Wave Spring - C056-L1 - Smalley
Specs
Washer Type Wave
Material Copper Alloy (optional feature); Copper (optional feature); Nickel Alloy (optional feature); StainlessSteel; Titanium (optional feature); Spring Steel
Finish BlackOxide (optional feature); ZincPlated (optional feature)
View Details
Wave Spring - CS062-M8 - Smalley
Specs
Washer Type Wave
Material Copper Alloy (optional feature); Copper (optional feature); StainlessSteel; Titanium (optional feature); Spring Steel
Finish BlackOxide (optional feature); ZincPlated (optional feature)
View Details