RS Components, Ltd. 4366843

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4366843 - RS Components, Ltd.
Corby, Northants, United Kingdom
Available short or long bolt types. All springs are 304 S.Steel. Zinc plated, Galvanised & S.Steel versions. Perfect for use in all types of cabinets, boxes and metal containers. Left hand and right hand versions available Material = Steel Hinge Type = Concealed, Spring-Action Length = 82mm Width = 21mm Thickness = 2.8mm Fixing Method = Bolt-on Finish = Zinc Plated Fixing Hole Size = 4.2mm Handed = Right

Available short or long bolt types. All springs are 304 S.Steel. Zinc plated, Galvanised & S.Steel versions. Perfect for use in all types of cabinets, boxes and metal containers. Left hand and right hand versions available
Material = Steel
Hinge Type = Concealed, Spring-Action
Length = 82mm
Width = 21mm
Thickness = 2.8mm
Fixing Method = Bolt-on
Finish = Zinc Plated
Fixing Hole Size = 4.2mm
Handed = Right

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 4366843
Hinge Type Concealed; Spring
Unlock Full Specs
to access all available technical data

Similar Products

 - 2834114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Pin
Leaf Thickness 0.2362 inch (6 mm)
Length 1.97 inch (50 mm)
View Details
 - 1241911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Detent
Leaf Thickness 0.5512 inch (14 mm)
Length 1.93 inch (49 mm)
View Details
 - 4076944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Leaf Thickness 0.1969 inch (5 mm)
Length 1.57 inch (40 mm)
Open Width 1.57 inch (40 mm)
View Details
 - 7264138 - RS Components, Ltd.
RS Components, Ltd.
Specs
Leaf Thickness 0.0591 inch (1.5 mm)
Length 2.42 inch (61.5 mm)
Open Width 1.57 inch (40 mm)
View Details