RS Components, Ltd. Hinges 2834114

Description
M6 Screw on polycarb hinge, 50x50x6mm
Request a Quote
Description
M6 Screw on polycarb hinge, 50x50x6mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 2834114 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
2834114
Hinges 2834114
M6 Screw on polycarb hinge, 50x50x6mm

M6 Screw on polycarb hinge, 50x50x6mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 2834114
Product Name Hinges
Hinge Type Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0984 inch (2.5 mm)
Length 3.94 inch (100 mm)
View Details
Hinges - 1104572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Removable
Leaf Thickness 0.6693 inch (17 mm)
Length 2.44 inch (62 mm)
View Details
Hinges - 2937768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.1181 inch (3 mm)
Length 3.15 inch (80 mm)
View Details
Hinges - 3399612 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flag
Leaf Thickness 0.1181 inch (3 mm)
Length 4.33 inch (110 mm)
View Details