LFC LIGHT PIPE 0.625"
The VCC LFC Series of 5mm low profile rigid light pipes feature a diffused round surface to provide uniform brightness and a wide viewing angle of 120°. They are front panel press-fit mounting with crushable ribs that simplify installation. The light pipes are available in a wide variety of lengths to accommodate differing PCB to front panel distances. An optional retainer (RTN125) for high-vibration environments is available for LFB Series of light pipes, see RS 1371-321.
⢠Low profile, flush panel design. ⢠For use with SMT or through-hole LEDs. ⢠Optical grade polycarbonate for maximum light transmission. ⢠Wide range of standard lengths. ⢠Wide viewing angle of 120°. ⢠Frosted surface diffuses light and provides uniform brightness
Flexible/Rigid = Rigid
Length = 15.9mm
Orientation = Straight
Dimensions = 5 (Dia.) x 15.9mm
Mounting Type = Panel Mount
LED Colours = Clear
Lens Shape = Round
LED Included = Yes
Lens Colour = Clear
Outer Diameter = 5mm
The VCC LFC Series of 5mm low profile rigid light pipes feature a diffused round surface to provide uniform brightness and a wide viewing angle of 120°. They are front panel press-fit mounting with crushable ribs that simplify installation. The light pipes are available in a wide variety of lengths to accommodate differing PCB to front panel distances. An optional retainer (RTN125) for high-vibration environments is available for LFB Series of light pipes, see RS 1371-321.
⢠Low profile, flush panel design. ⢠For use with SMT or through-hole LEDs. ⢠Optical grade polycarbonate for maximum light transmission. ⢠Wide range of standard lengths. ⢠Wide viewing angle of 120°. ⢠Frosted surface diffuses light and provides uniform brightness
Flexible/Rigid = Rigid
Length = 15.9mm
Orientation = Straight
Dimensions = 5 (Dia.) x 15.9mm
Mounting Type = Panel Mount
LED Colours = Clear
Lens Shape = Round
LED Included = Yes
Lens Colour = Clear
Outer Diameter = 5mm
DigiKey | RS Components, Ltd. | |
---|---|---|
Product Category | LED Mounts and Lenses | LED Mounts and Lenses |
Product Number | LFC063CTP-ND | 1371344 |
Product Name | Optics - Light Pipes | |
LED Hardware | LED Light Pipe | LED Light Pipe |