Optic clips onto Osram Golden Dragon+ LEDs.
Lens material: Optical grade PC. Operating temperature range: -30 to +70C°. Typical Applications include: Decorative and entertainment lighting, signal and symbol luminaries for orientation and indoor lighting and special backlighting
Number of LEDs Per Lens = 1
Emission Pattern = Wide Angle Batwing
Viewing Angle = 138 °
Affixing Method = Clip-On
For Use With = OSRAM Golden DRAGON Plus
Dimensions = 10 (Dia.) x 4.843mm
Clear or Diffused = Clear
Diameter = 10mm
Height = 4.843mm
Kit Contents = Lens
RS Components, Ltd. | |
---|---|
Product Category | LED Mounts and Lenses |
Product Number | 7208958 |
LED Hardware | LED Lens |