Jet Edge Datasheets for Abrasive Jet and Waterjet Cutting Machines
Abrasive jet and waterjet cutting machines are used to cut sheet materials or remove materials from a surface by generating a focused stream of fluid mixed with abrasive particles.
Abrasive Jet and Waterjet Cutting Machines: Learn more
| Product Name | Notes |
|---|---|
| Designed with the contractor in mind, Jet Edge's High Flow Abrasivejet supports an abrasive flow of up to 3.5 lbs/minute (1.59 kg/min) and is capable of delivering up to 8.6... | |
| Jet Edge's High Rail Gantry Waterjet System produces complex parts out of virtually any material. Its overhead design allows full access to the work envelope and raises the critical components... | |
| The Abrasive Machining Center (AMC) water jet table produces complex parts out of virtually any material. It is ideal for cutting high-volume, short run, or prototype parts. The AMC is... | |
| The Idea features the innovative IKC 5 Axis water jet cutting head, which is capable of making inclined cuts and controlling kerf to ensure optimal part quality. The IKC's capabilities... | |
| The Idro line is available in three sizes, 5.5'x6.5' nominal (1700 mm x 2000 mm), 5.5'x13' nominal (1700 mm x 4000 mm) and 6.5'x13' nominal (2000 mm x 4000 mm). | |
| The Jet Edge Low Rail Gantry waterjet cutting machine features a gantry bridge traveling on a floor-mounted rack and pinion drive system. The gantry, comprised of two machined end-trucks which... | |
| The Jet Edge Mid Rail Gantry waterjet system produces complex parts out of virtually any material. Designed to easily accommodate overhead loading, the Mid Rail Gantry waterjet table is available... | |
| The Jet Edge Versacutter is a motion-controlled, portable abrasivejet cutting and beveling system. The system is used in a variety of water jet cutting applications including pipelines, steel reinforced concrete,... | |
| The Jet Edge Waterjet Slitter is specifically designed for waterjet slitting, edge trimming, and cross-cutting. The Slitter is ideal for water jet cutting materials such as paper, fabric, diapers, insulation,... | |
| The Milestone's high-precision ground rack and pinion X and Y axes and ball-screw-driven 5.9" (150 mm) Z axis make it one of the most accurate waterjet systems available. It maintains... | |
| The OmniJet Waterjet Cutting Head creates a coherent waterjet cutting stream and provides responsive on/off control for the UHP water. Its lightweight and compact size offers versatility in multi-directional water... | |
| The OmniJet xP Waterjet Cutting Head creates a coherent waterjet cutting stream and provides responsive on/off control for the UHP water. Its lightweight and compact size offers versatility in multi-directional... | |
| The Permalign II-B Abrasive Waterjet Cutting Head combined with the OmniJet® Waterjet Cutting Head achieves ultimate performance and reliability for abrasivejet cutting. This patented design reduces the number of components,... | |
| The Permalign xP Abrasivejet Cutting Head combined with the OmniJet® xP achieves ultimate performance and reliability for abrasive water jet cutting. This patented design reduces the number of components, minimizing... |