Jet Edge Datasheets for Abrasive Jet and Waterjet Cutting Heads

Abrasive tools and water jet tools use a pressurized jet of water to cut or shape a variety of materials.
Abrasive Jet and Waterjet Cutting Heads: Learn more

Product Name Notes
Designed with the contractor in mind, Jet Edge's High Flow Abrasivejet supports an abrasive flow of up to 3.5 lbs/minute (1.59 kg/min) and is capable of delivering up to 8.6...
The OmniJet Waterjet Cutting Head creates a coherent waterjet cutting stream and provides responsive on/off control for the UHP water. Its lightweight and compact size offers versatility in multi-directional water...
The OmniJet xP Waterjet Cutting Head creates a coherent waterjet cutting stream and provides responsive on/off control for the UHP water. Its lightweight and compact size offers versatility in multi-directional...
The Permalign II-B Abrasive Waterjet Cutting Head combined with the OmniJet® Waterjet Cutting Head achieves ultimate performance and reliability for abrasivejet cutting. This patented design reduces the number of components,...
The Permalign xP Abrasivejet Cutting Head combined with the OmniJet® xP achieves ultimate performance and reliability for abrasive water jet cutting. This patented design reduces the number of components, minimizing...