Aitken Products, Inc. Datasheets for Air Heaters
Air heaters are devices used to heat air. They include forced air products as well as all types of radiant and space heaters.
Air Heaters: Learn more
| Product Name | Notes |
|---|---|
| Aitken Features: All stainless steel clips, no ceramics to break. Large 0.425 Diameter Elements, affected less by air movements, plus higher sheath temperature results in more radiant efficiency. Components on... | |
| Aitken Features: Nearly indestructible, made of heavy gauge, polished aluminum with impact-resistant heating elements. Designed for overhead installations but can be used in many positions. Easy installation, mounting brackets are... | |
| Designed specifically for areas requiring a low watt density pattern Aitken Solarod Infrared Electric Heaters are rugged metal sheath single-ended elements with outputs of 500 to 2,500 watts. Where a... | |
| Save up to 20% on electric heating bills compared to forced air or convection systems! Aitken's all weather quartz lamp heaters save up to 20% on electric heating bills compared... | |
| The World's Only All-Weather Gas Infrared Heater Saves Up To 75% In Energy These versatile, self-contained heating systems afford comfort, safety, and convenience. They are ideally suited for: Bus & | |
| Aitken unit heaters offer flexible heat for supplemental or primary heating of warehouses, factories or public buildings, stores, stockrooms, or exposed areas or additions. Prolonged Element Life Aitken electric unit... | |
| Gas Infrared Heaters- All aluminum and stainless steel construction, with cast aluminum burner manifold. For efficient zone control in "hard to heat" areas. No moving parts, no ducts, no vents,... |